Cornell DubilierFilm Paper Film Capacitors333PSB152K2G
Description
For New Design: Yes
Capacitance: 33 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2500
ESR: 22 mΩ
RMS Current: —
Length: 27mm
Height: 17mm
Thickness: 8.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 33 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2500
ESR: 22 mΩ
RMS Current: —
Length: 27mm
Height: 17mm
Thickness: 8.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 333PSB152K2G is a radial lead, high-current, low-ESR film capacitor for power semiconductor circuits, with a rated DC voltage of 1500 V, capacitance of 0.033 µF, maximum dv/dt of 2500 V/µs, and an ESR of 22 mΩ at 100 kHz and 25°C. It measures 26.5 mm in length, 17 mm in height, and 8.5 mm in thickness, with 2 leads spaced 22.5 mm apart and a lead diameter of 0.8 mm. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy-coated plastic box (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C, has a capacitance tolerance of ±10%, and meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C. The insulation resistance is at least 30,000 MΩ×µF at 25°C with 100 VDC applied. The dissipation factor at 1 kHz and 25°C is ≤0.06% for capacitances under 1 µF.
Datasheet Summary Powered by GS/AI
The 333PSB152K2G is a radial lead, high-current, low-ESR film capacitor for power semiconductor circuits, with a rated DC voltage of 1500 V, capacitance of 0.033 µF, maximum dv/dt of 2500 V/µs, and an ESR of 22 mΩ at 100 kHz and 25°C. It measures 26.5 mm in length, 17 mm in height, and 8.5 mm in thickness, with 2 leads spaced 22.5 mm apart and a lead diameter of 0.8 mm. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy-coated plastic box (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C, has a capacitance tolerance of ±10%, and meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C. The insulation resistance is at least 30,000 MΩ×µF at 25°C with 100 VDC applied. The dissipation factor at 1 kHz and 25°C is ≤0.06% for capacitances under 1 µF.