The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors with aluminum cases and 4-prong quick disconnect terminals, designed for applications such as air conditioning, refrigeration, and power factor correction. The part 32FB4404A-F is a 4 µF, 440 Vac capacitor in an oval case (Style 32) with a height of 2.19 inches, operating within a temperature range of -40 ºC to +70 ºC and meeting UL E71645 and CSA 223507 certifications. It has a capacitance tolerance of ±10% and a maximum dissipation factor of 0.1% at 60 Hz, with internal protection via a pressure-sensitive interrupter.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
4µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 4µF 440V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 32FB4404A-F | 32FB4404A-F | 32FB4404A-F-ND | 2002-32FB4404A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | ||
| Technology | Film Capacitors | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | |
| Capacitance Range | 4 microF | 4 microF | 4 microF | 4 microF |