Cornell Dubilier Film Paper Film Capacitors 334PSB850K2H

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 4.9 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 4.9 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334PSB850K2H is a radial lead, high current, low ESR film capacitor rated at 850 VDC with a capacitance of 0.33 µF. It has a maximum dv/dt of 1900 V/µs and a typical ESR of 4.9 mΩ at 100 kHz and +25°C. Dimensions are 32 mm × 24.5 mm × 15 mm with a 27.5 mm lead spacing and 1 mm terminal diameter. Constructed with double metallized polypropylene film and flame-retardant epoxy coating (UL94V-0), it operates from -40°C to +100°C and has a capacitance tolerance of ±10% at 1 kHz. Insulation resistance exceeds 30,000 MΩ×µF at 100 VDC and 25°C, and self-inductance is less than 1 nH per mm of lead spacing. The dielectric withstands 160% of rated DC or 150% of rated AC for 60 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 334PSB850K2H is a radial lead, high current, low ESR film capacitor rated at 850 VDC with a capacitance of 0.33 µF. It has a maximum dv/dt of 1900 V/µs and a typical ESR of 4.9 mΩ at 100 kHz and +25°C. Dimensions are 32 mm × 24.5 mm × 15 mm with a 27.5 mm lead spacing and 1 mm terminal diameter. Constructed with double metallized polypropylene film and flame-retardant epoxy coating (UL94V-0), it operates from -40°C to +100°C and has a capacitance tolerance of ±10% at 1 kHz. Insulation resistance exceeds 30,000 MΩ×µF at 100 VDC and 25°C, and self-inductance is less than 1 nH per mm of lead spacing. The dielectric withstands 160% of rated DC or 150% of rated AC for 60 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334PSB850K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334PSB850K2H
Film Paper Film Capacitors 334PSB850K2H
For New Design: Yes Capacitance: 330 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 4.9 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1900
  • ESR: 4.9 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 24.5mm
  • Thickness: 15mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 334PSB850K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334PSB850K2H
Capacitors - Film Capacitors 334PSB850K2H
CAP FILM 0.33UF 10% 850VDC RAD

CAP FILM 0.33UF 10% 850VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 334PSB850K2H 334PSB850K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 103MWS103KT-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Paper Film Capacitors - 105PSB850K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details