The 334PPS152K is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1500 V, a capacitance of 0.33 µF, and a maximum RMS ripple current of 9 A at 70°C. The capacitor has an ESR of 6.4 mΩ at 100 kHz and dimensions of 20.5 mm in diameter by 46 mm in length. Operating temperature range is -40°C to +85°C. It features a dissipation factor of less than 0.0001 at 1 kHz and 25°C, an insulation resistance of more than 30 GΩ·µF at 25°C, and self-inductance of less than 1 nH per mm of lead spacing. The case is coated with flame-retardant polyester tape and epoxy resin meeting UL94V0 standards. Life expectancy is 100,000 hours at rated DC voltage and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPS152K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |