The 332PPR162KE is a high-voltage pulse radial film capacitor designed for snubber and switching applications, featuring a metallized polypropylene dielectric in a flame-retardant plastic box with epoxy resin fill. It has a DC voltage rating of 1600 V, a capacitance of 0.0033 μF, and dimensions of 18×11×5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor supports a maximum dv/dt of 6000 V/μs, operates within a temperature range of -55°C to +105°C, and meets UL 94V-1 and UL94V0 flammability ratings. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 100,000 MΩ at 25°C for capacitances below 0.33 μF.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 332PPR162KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |