Cornell Dubilier Motor Start, Motor Run Capacitors (AC) 32FD3706-F

Description
6µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
6µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 338-1868-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
338-1868-ND
Motor Start, Motor Run Capacitors (AC) 338-1868-ND
6µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

6µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Oil Filled Capacitor - 32FD3706-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
32FD3706-F
Oil Filled Capacitor 32FD3706-F
Type MPF AC metallized polypropylene film dielectric capacitors offer a reliable option for alternating current applications. All devices are oil filled in metal cases with 4-prong quick disconnect terminals for easy assembly. These capacitors pack high capacitance and voltage capabilities into a small, light-weight package. The MPF is internally protected for fail-safe operation. These capacitors have extremely low DF that is ideal for AC motor-run applications.

Type MPF AC metallized polypropylene film dielectric capacitors offer a reliable option for alternating current applications. All devices are oil filled in metal cases with 4-prong quick disconnect terminals for easy assembly. These capacitors pack high capacitance and voltage capabilities into a small, light-weight package. The MPF is internally protected for fail-safe operation. These capacitors have extremely low DF that is ideal for AC motor-run applications.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 32FD3706-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
32FD3706-F
Capacitors - Film Capacitors 32FD3706-F
CAP FILM 6UF 10% 370VAC RADIAL

CAP FILM 6UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-1868-ND 32FD3706-F 32FD3706-F
Product Name Motor Start, Motor Run Capacitors (AC) Oil Filled Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Oil Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 6 microF 6 microF 6 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers