The 305PPS102KS is an axial lead, metallized polypropylene film capacitor rated for 1000 VDC continuous voltage and 1550 VDC surge voltage. It has a capacitance of 3.0 µF, with a maximum RMS ripple current of 14 A at 100 kHz and 70°C. The part measures 33 mm in diameter and 59 mm in length. It features a dissipation factor of 0.0001 at 1 kHz and 25°C, insulation resistance greater than 30 GΩ, self-inductance less than 1 nH per mm of lead spacing, and operates from -40°C to +85°C. The capacitor is coated with flame-retardant polyester tape and epoxy resin meeting UL94V0 specifications, and includes lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PPS102KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |