The 32FD3703A-F is an AC motor run capacitor for alternating current applications, featuring a metallized polypropylene film dielectric, oil-filled aluminum case, and 4-prong quick disconnect terminals. It has a capacitance of 3 µF with a tolerance of ±10%, rated for 370 Vac, and operates within a temperature range of -40 °C to +70 °C. The capacitor measures 2.19 inches in height and is designed for air conditioning, refrigeration, and power factor correction. It includes an internal pressure-sensitive interrupter for fail-safe operation and meets UL E71645 and CSA 223507 standards. Dissipation factor is 0.1% maximum at 60 Hz, and capacitance varies by no more than ±3% over the operating temperature range.
Motor-Run and Power Supply Capacitors 3µF 370V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CORNELL DUBILIER Components 32FD3703A-F
CAP FILM 3UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 32FD3703A-F | 2002-32FD3703A-F | 32FD3703A-F | 32FD3703A-F-ND | 32FD3703A-F | |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | ||
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF | 3 microF |