Cornell Dubilier Film Paper Film Capacitors 32FD3702A-F

Description
For New Design: Yes Capacitance: 2 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: —
Request a Quote
Description
For New Design: Yes Capacitance: 2 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPF-32FD3702A-F is an AC motor run capacitor with a capacitance of 2 µF, rated for 370 Vac, and designed for use in air conditioning, refrigeration, and power factor correction applications. It features a metallized polypropylene film dielectric, oil-filled aluminum case with 4-prong quick disconnect terminals, and internal pressure-sensitive interrupter protection. The capacitor has a dissipation factor of 0.1% max at 60 Hz and maintains capacitance within ±3% over the operating temperature range of -40 °C to +70 °C. It is certified to UL E71645 and CSA 223507 standards. The case measures 2.19 inches in height and 1.31 inches in width, with a depth of 1.31 inches based on the oval style 32 dimensions provided.

Datasheet Summary
Powered by GS/AI

The MPF-32FD3702A-F is an AC motor run capacitor with a capacitance of 2 µF, rated for 370 Vac, and designed for use in air conditioning, refrigeration, and power factor correction applications. It features a metallized polypropylene film dielectric, oil-filled aluminum case with 4-prong quick disconnect terminals, and internal pressure-sensitive interrupter protection. The capacitor has a dissipation factor of 0.1% max at 60 Hz and maintains capacitance within ±3% over the operating temperature range of -40 °C to +70 °C. It is certified to UL E71645 and CSA 223507 standards. The case measures 2.19 inches in height and 1.31 inches in width, with a depth of 1.31 inches based on the oval style 32 dimensions provided.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 32FD3702A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
32FD3702A-F
Film Paper Film Capacitors 32FD3702A-F
For New Design: Yes Capacitance: 2 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: —
  • For New Design: Yes
  • Capacitance: 2 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: 2.16 in.
  • Height: 2.19 in.
  • Length: 1.31 in.
  • Diameter: —
Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 32FD3702A-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
32FD3702A-F-ND
Motor Start, Motor Run Capacitors (AC) 32FD3702A-F-ND
2µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

2µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Oil Filled Capacitor - 32FD3702A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
32FD3702A-F
Oil Filled Capacitor 32FD3702A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors 2002-32FD3702A-F
Motor-Run and Power Supply Capacitors 2µF 370V

Motor-Run and Power Supply Capacitors 2µF 370V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 32FD3702A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
32FD3702A-F
Capacitors - Film Capacitors 32FD3702A-F
CAP FILM 2UF 10% 370VAC RADIAL

CAP FILM 2UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 32FD3702A-F 32FD3702A-F-ND 32FD3702A-F 2002-32FD3702A-F 32FD3702A-F
Product Name Film Paper Film Capacitors Motor Start, Motor Run Capacitors (AC) Oil Filled Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Polypropylene Oil Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2 microF 2 microF 2 microF 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
1000uF 63V Capacitor - 58-108CKE063M - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details