Cornell DubilierFilm Paper Film Capacitors334RSB202K2J
Description
For New Design: Yes
Capacitance: 330 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1600
ESR: 7.4 mΩ
RMS Current: —
Length: 43mm
Height: 30mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 330 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1600
ESR: 7.4 mΩ
RMS Current: —
Length: 43mm
Height: 30mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 334RSB202K2J is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 2000 V and a capacitance of 0.33 µF, designed for use in high-pulse and resonant circuits. It has a maximum dv/dt of 1600 V/µs, an ESR of 7.4 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 11 A at +70°C. The capacitor measures 42.5 mm in length, 30 mm in height, and 22 mm in thickness, with a lead spacing of 37.5 mm and 1.2 mm lead diameter. It operates within a temperature range of -40°C to +85°C and features a polypropylene dielectric with a flame-retardant epoxy resin coating (UL94V-0).
Datasheet Summary Powered by GS/AI
The 334RSB202K2J is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 2000 V and a capacitance of 0.33 µF, designed for use in high-pulse and resonant circuits. It has a maximum dv/dt of 1600 V/µs, an ESR of 7.4 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 11 A at +70°C. The capacitor measures 42.5 mm in length, 30 mm in height, and 22 mm in thickness, with a lead spacing of 37.5 mm and 1.2 mm lead diameter. It operates within a temperature range of -40°C to +85°C and features a polypropylene dielectric with a flame-retardant epoxy resin coating (UL94V-0).