The 32FB4403A-F is an AC motor run capacitor in an oval aluminum case, oil-filled with metallized polypropylene film dielectric, designed for applications such as air conditioning, refrigeration, and power factor correction. It has a capacitance of 3 µF with a tolerance of ±10%, a rated voltage of 440 Vac, and operates at 50/60 Hz with a maximum dissipation factor of 0.1% at 60 Hz. The component is rated for an operating temperature range of -40°C to +70°C, with capacitance varying by no more than ±3% over this range. It features internal fail-safe protection with a pressure-sensitive interrupter and has dimensions of 2.19 inches in height. The capacitor is certified to UL E71645 and CSA 223507 standards.
Win Source Part Number: 1047736-32FB4403A-F
Category: Capacitors>Film Capacitors
Series: MPF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run; Power Factor Correction (PFC)
Height - Seated (Max): 2.440" (61.98mm)
Standard Package: 63
Capacitance: 3 µF
Tolerance: ±10%
Lead Spacing: 0.813" (20.64mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.156" L x 1.313" W (54.76mm x 33.35mm), Lip
Alternative Parts (Cross-Reference): 32FB4403A-F32FB4403A
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
3µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 3µF 440V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 3UF 10% 440VAC RADIAL
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 32FB4403A-F | 1047736-32FB4403A-F | 32FB4403A-F-ND | 2002-32FB4403A-F | 32FB4403A-F | 32FB4403A-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF | 3 microF | 3 microF |