The 334RMB202K# is a metallized polypropylene power semiconductor snubber capacitor with a rated DC voltage of 2000 V, capacitance of 0.33 µF, and operating temperature range of -40°C to +85°C. It features lead-free tinned copper terminals, flame-retardant epoxy-coated plastic housing (UL94V-0), and internal series connections. Dimensions are 42.5 mm × 35.5 mm × 33.5 mm. It has a dissipation factor of 0.001 at 1 kHz and 25°C, insulation resistance of 30 GΩ·µF at 25°C, and self-inductance under 1 nH per mm of lead spacing. Rated for 30,000 hours at AC voltage, it meets dielectric strength of 3 kVAC between terminals and case for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334RMB202K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |