The 335PMB850K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 850 VDC and a capacitance of 3.3 µF. It features lead-free tinned copper leads, a flame retardant plastic box with epoxy resin (UL94V-0), and operates within a temperature range of -40°C to +100°C. The unit has a dimension of 57.5 mm × 45 mm × 30 mm and is constructed with double metallized film and internal series connections. The insulation resistance is specified at 30,000 MΩ·µF at 25°C, and the self-inductance is less than 1 nH per mm of lead spacing. The capacitor meets a capacitance tolerance of ±10% at 1 kHz, 25°C, with a dissipation factor of 0.06% at 25°C for capacitances below 1 µF. The life expectancy is 30,000 hours at rated AC voltage. The part supports applications in inverters, converters, UPS, and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |