The 305RMB850K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 850 VDC and 600 VAC, with a capacitance of 3.0 µF. It operates at temperatures up to +85°C and features flame-retardant epoxy resin coating (UL94V-0) with lead-free tinned copper leads. Physical dimensions are 57.5 mm length, 45 mm height, and 30 mm thickness, suitable for direct mounting. The capacitor has a dissipation factor of 0.025 at 1 kHz and 25°C, self-inductance under 1 nH/mm of lead spacing, and a life expectancy of 30,000 hours at rated AC voltage. Insulation resistance exceeds 30,000 MΩ×µF at 25°C, and it meets dielectric strength requirements of 3 kVAC between terminals and case for 60 seconds. Capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305RMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |