The 276LC7700K5TM8 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a rated kVAR of 700 at 8.4-10.2 kHz. It has a capacitance of 27 μF, a maximum RMS current of 700 A, and a maximum ESR of 0.30 mΩ at 100 kHz and +25°C. The capacitor measures 72 mm in length, 130 mm in height, and 130 mm in width, with a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the kVAR rating must be derated by 2.25% per °C. It meets UL94V0 flame retardant standards and has a capacitance tolerance of ±10%. The self-inductance is less than 5 nH.
Power Film Ac Applications / Resonant Capacitors / Round Lc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 276LC7700K5TM8 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |