Cornell Dubilier Film Paper Film Capacitors 335MWR100K

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 536 mΩ Diameter: 13mm Length: 29mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 536 mΩ Diameter: 13mm Length: 29mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335MWR100K is a metallized polyester axial lead film capacitor rated for 100V DC with a capacitance of 3.3 µF, a dissipation factor of less than 0.005 at 1 kHz and 25°C, and a dv/dt rating of 2 V/µs. It has a diameter of 13 mm and a length of 29 mm, with 0.8 mm lead diameter. Operating temperature ranges from -40°C to +105°C, with insulation resistance exceeding 15,000 MΩ×µF at 25°C. The dielectric is polyester, the coating is flame-retardant polyester tape with epoxy resin end fills, and leads are lead-free tinned. Its capacitance tolerance is ±10%.

Datasheet Summary
Powered by GS/AI

The 335MWR100K is a metallized polyester axial lead film capacitor rated for 100V DC with a capacitance of 3.3 µF, a dissipation factor of less than 0.005 at 1 kHz and 25°C, and a dv/dt rating of 2 V/µs. It has a diameter of 13 mm and a length of 29 mm, with 0.8 mm lead diameter. Operating temperature ranges from -40°C to +105°C, with insulation resistance exceeding 15,000 MΩ×µF at 25°C. The dielectric is polyester, the coating is flame-retardant polyester tape with epoxy resin end fills, and leads are lead-free tinned. Its capacitance tolerance is ±10%.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335MWR100K
Film Paper Film Capacitors 335MWR100K
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 536 mΩ Diameter: 13mm Length: 29mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 2
  • RMS Current: —
  • ESR: 536 mΩ
  • Diameter: 13mm
  • Length: 29mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 1572-1426-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1426-ND
Film Capacitors 1572-1426-ND
3.3µF Film Capacitor 63V 100V Polyester, Metallized Axial

3.3µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-335MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-335MWR100K
Film Capacitors 2002-335MWR100K
Metallized Polyester Film Capacitors 3.3µF 100V

Metallized Polyester Film Capacitors 3.3µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 335MWR100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
335MWR100K
Capacitors - Film Capacitors 335MWR100K
CAP FILM 3.3UF 10% 100VDC AXIAL

CAP FILM 3.3UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 335MWR100K 1572-1426-ND 2002-335MWR100K 335MWR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB302K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PSB850K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers