The 32FB4402A-F is an AC motor run capacitor, part of the MPF series, featuring a metallized polypropylene film dielectric, oil-filled aluminum case, and 4-prong quick disconnect terminals. It has a capacitance of 2 µF with a tolerance of ±10%, rated for 440 Vac, and operates within a temperature range of -40 °C to +70 °C. The capacitor measures 2.19 inches in height, with a flat oval case style (Style 32), and includes an internal pressure-sensitive interrupter for fail-safe operation. It meets UL E71645 and CSA 223507 safety standards, and maintains capacitance within ±3% over the operating temperature range.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Motor-Run and Power Supply Capacitors 2µF 440V
2µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Win Source Part Number: 1047735-32FB4402A-F
Category: Capacitors>Film Capacitors
Series: MPF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run; Power Factor Correction (PFC)
Height - Seated (Max): 2.440" (61.98mm)
Standard Package: 63
Capacitance: 2 µF
Tolerance: ±10%
Lead Spacing: 0.813" (20.64mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.156" L x 1.313" W (54.76mm x 33.35mm), Lip
Alternative Parts (Cross-Reference): 32FB4402A-F32FB4402A
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
CAP FILM 2UF 10% 440VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 32FB4402A-F | 32FB4402A-F | 2002-32FB4402A-F | 32FB4402A-F-ND | 1047735-32FB4402A-F | 32FB4402A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF |