The 256PMC250K#P1 is a metallized polypropylene film capacitor designed for high current and high dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 250 V, a capacitance of 25 µF, and a capacitance tolerance of ±10% at 1 kHz and 25°C. The capacitor features lead-free tinned copper terminals and is housed in a flame-retardant plastic box with epoxy resin (UL94V-0). Its physical dimensions are 42.5 mm × 35.5 mm × 33.5 mm, with a fixing pitch of 42-42.5 mm and terminal spacing of 25-26 mm. The operating temperature range is -40°C to +100°C, with a dissipation factor of 0.08% maximum at 1 kHz and 25°C. Insulation resistance is ≥3000 MΩ×µF at 25°C with 100 VDC applied. Self-inductance is less than 1 nH per mm of lead spacing, and lifetime is 100,000 hours at WVDC.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 256PMC250K#P1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |