The 333PPA152KG is an axial lead, high voltage, high dv/dt metallized polypropylene film capacitor for power semiconductor circuits and switching applications. It has a rated DC voltage of 1500 VDC, a capacitance of 0.033 µF, and a maximum RMS ripple current of 3 A at 25°C. Dimensions are 12.5 mm diameter by 29 mm length, with lead spacing compatible with standard mounting. The capacitor operates from -55°C to +85°C, with a dissipation factor of 0.001 at 1 kHz and 25°C, and insulation resistance of at least 30,000 MΩ·µF. Its dielectric strength is 160% of rated VDC, and it meets UL 94V0 flammability rating with flame-retardant polyester tape and epoxy resin coating. Self-inductance is less than 1 nH per mm of lead spacing, and life expectancy is 100,000 hours at VDC and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.03UF 1.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 333PPA152KG | 333PPA152KG |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0330 microF | 0.0300 microF |