The 306DCB700K4J is a metallized polypropylene film capacitor for DC link applications in inverters and motor controls. It has a rated voltage of 700 VDC, a surge voltage of 875 VDC, and operates from -40°C to +85°C. The capacitor supports a 5.5 A RMS ripple current at 10 kHz and 70°C with an ESR of 20.3 mΩ at 10 kHz and 25°C. It has a case size of 42.5 mm × 45 mm × 30 mm with four 5.5 mm ±1.5 mm leads. Insulation resistance is 3000 MΩ×μF at 100 VDC, and dielectric strength is 3 kVAC between terminals and case for 60 seconds at 25°C. Self inductance is less than 1 nH per mm of lead spacing. Constructed with flame-retardant plastic (UL94V-0) and RoHS-compliant lead-free tinned copper leads. Life expectancy exceeds 100,000 hours at 70°C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 306DCB700K4J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |