The 333MKP275K is a Class X2 metalized polypropylene film capacitor for EMI suppression across the line, rated for 275 VAC and operating from -40°C to +110°C. It has a capacitance of 0.033 µF, a capacitance tolerance of ±10% at 1 kHz and 20°C, and a dissipation factor of ≤0.1% at 1 kHz and 20°C. Insulation resistance is ≥30,000 MΩ at 100 VDC for capacitances ≤0.33 µF. The capacitor meets UL/CSA, VDE, and CQC safety standards for X2 applications, with a dielectric strength of 2050 VDC between terminals and case. It is constructed with flame-retardant, solvent-resistant plastic housing and lead-free tinned leads. Dimensions are 13 mm × 9 mm × 4 mm, with a lead spacing of 10 mm and lead diameter of 0.6 mm.
X2 And Arc Suppression
0.033µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.033µF
CAP FILM 0.033UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 333MKP275K | 1572-1421-ND | 2002-333MKP275K | 333MKP275K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |