The 334PPA700K is an axial film capacitor for high dv/dt applications like inverters and switching power supplies. It has a 700 VDC rating, 0.33 µF capacitance, and operates from -55°C to +85°C. Constructed with double metallized polypropylene film and epoxy resin end coating (UL94V0), it measures 17.5 mm in diameter and 29 mm in length. It supports a maximum RMS ripple current of 7 A at 25°C and 70°C at 100 kHz, with an ESR of 5.4 mΩ. Dissipation factor is 0.05% at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of body and lead length. Life expectancy is 100,000 hours at 70°C under DC bias. It meets UL94V0 flame retardancy standards.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion in Power semiconductor Circuits|•SMPS|•Indu
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 334PPA700K | 334PPA700K |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 0.3300 microF | 0.3300 microF |