The 333PPA302K is an axial lead film capacitor designed for high voltage and high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 3000 VDC with a surge voltage of 3500 VDC, a capacitance of 0.033 µF, and a maximum RMS ripple current of 5 A at 70°C. The capacitor features a polypropylene dielectric, double metallized film construction with internal series connections, and is coated with epoxy resin meeting UL94V0 flame retardancy. Its dissipation factor is ≤0.001 at 1 kHz and 25°C, insulation resistance is ≥30000 MΩ×µF, and self-inductance is less than 1 nH per mm of body and lead length. The operating temperature range is -55°C to +85°C, with a capacitance drift factor of less than 1.0% after two years at 40°C. Dimensions are 19x34 mm (D×L).
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PPA302K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |