Axial lead metallized polypropylene film capacitor rated for 3000 VDC, 500 VAC, and capable of handling 14 V/µs dv/dt with a capacitance of 0.33 µF, featuring a dissipation factor below 0.0001 at 1 kHz and 25°C, insulation resistance greater than 30 GΩ·µF, self-inductance under 1 nano-Henry per mm of lead spacing, and a dimensional size of 34 mm diameter by 46 mm length. The capacitor operates from -40°C to +85°C, has a life expectancy of 100,000 hours at 70°C and VDC, and uses a flame-retardant polyester tape and epoxy resin coating meeting UL94V0. Terminal leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPS302K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |