Cornell DubilierFilm Paper Film Capacitors334RSB152K2H
Description
For New Design: Yes
Capacitance: 330 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1220
ESR: 6 mΩ
RMS Current: —
Length: 32mm
Height: 33mm
Thickness: 18mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 330 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1220
ESR: 6 mΩ
RMS Current: —
Length: 32mm
Height: 33mm
Thickness: 18mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 334RSB152K2H is a radial lead film capacitor designed for high pulse and high RMS current applications, such as induction heaters and switching power supplies. It has a rated DC voltage of 1500 V, an operating temperature range of -40°C to +85°C, a capacitance of 0.33 µF, and a dv/dt rating of 1220 V/µs. The ESR at 100 kHz and +25°C is 6 mΩ. The physical dimensions are 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm. It features double metallized polypropylene film construction, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. The capacitor meets a dielectric strength of 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C, and has a self-inductance of less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 334RSB152K2H is a radial lead film capacitor designed for high pulse and high RMS current applications, such as induction heaters and switching power supplies. It has a rated DC voltage of 1500 V, an operating temperature range of -40°C to +85°C, a capacitance of 0.33 µF, and a dv/dt rating of 1220 V/µs. The ESR at 100 kHz and +25°C is 6 mΩ. The physical dimensions are 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm. It features double metallized polypropylene film construction, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. The capacitor meets a dielectric strength of 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C, and has a self-inductance of less than 1 nH per mm of lead spacing.