The 32FB4401A-F is an AC motor run capacitor in the MPF series, designed for alternating current applications such as air conditioning and refrigeration. It features a flat oval aluminum case measuring 2.19 inches in height with a capacitance of 1 µF and a rated voltage of 440 Vac. The capacitor uses a metallized polypropylene film dielectric, is oil-filled, and includes a pressure-sensitive interrupter for fail-safe operation. It operates within a temperature range of -40 ºC to +70 ºC, has a capacitance tolerance of ±10%, and a maximum dissipation factor of 0.1% at 60 Hz. The terminal material is tin-plated steel, and it meets UL E71645 and CSA 223507 safety standards.
Motor-Run and Power Supply Capacitors 1µF 440V
1µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1UF 10% 440VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 32FB4401A-F | 2002-32FB4401A-F | 32FB4401A-F-ND | 32FB4401A-F | 32FB4401A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |