The 306DCB900K2R is a metallized polypropylene film capacitor for DC link applications. It has a 900 VDC working voltage, operates from -40°C to +85°C, and is housed in a flame-retardant plastic box (UL94V-0) with lead-free tinned copper leads. Its dimensions are 57.5 mm × 45 mm × 30 mm, with 52.5 mm lead spacing and 5.5 mm ±1.5 mm lead length. It supports a maximum RMS ripple current of 7 A at 10 kHz and +70°C, with a maximum dv/dt of 7 A/μs and ESR of 1.2 mΩ at 10 kHz. Insulation resistance is 3000 MΩ·μF at 100 VDC, and dielectric strength is 150% of WVDC between terminals and 3 kVAC between terminals and case. Life expectancy exceeds 100,000 hours at 70°C.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 306DCB900K2R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |