The 333PPS252KG is an axial lead, metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC working voltage of 2500 V, a surge voltage of 3300 V, and an AC voltage rating of 700 V at 50/60 Hz. Capacitance is 0.033 µF with a tolerance of ±10% at 1 kHz and 25°C. Dimensions are 11.5 mm diameter by 29 mm length. It operates from -40°C to +85°C, has a dissipation factor of 0.07% at 1 kHz and 25°C, and boasts an insulation resistance of 30,000 MΩ×µF. The dielectric strength is 200% of rated VDC for 2 seconds. Leads are lead-free tinned copper with flame-retardant polyester tape wrap and epoxy resin end fill certified to UL94V0. Self-inductance is less than 1 nH per mm of body and lead length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PPS252KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |