The 306DCB450K2J is a metallized polypropylene film capacitor designed for DC link applications in inverters, motor controls, and solar inverters. It has a rated DC voltage of 450 V, a capacitance of 30 µF, and operates within a temperature range of -40°C to +85°C. The capacitor features a flame-retardant plastic box with epoxy end fill (UL94V-0), lead-free tinned copper leads (RoHS compliant), and a physical dimension of 41.5 mm × 40 mm × 20 mm. It has two leads, a maximum RMS ripple current of 1.2 A at 10 kHz and 70°C, and an ESR of 10.2 mΩ at 10 kHz. The dissipation factor at 1 kHz and 25°C is 0.3%, and insulation resistance is 3000 MΩ × µF. The dielectric strength is 3 kVAC between terminals and case for 60 seconds at 25°C, and life expectancy exceeds 100,000 hours at 70°C with 450 V DC applied.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 306DCB450K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |