The 335PMB122K# is a metallized polypropylene power snubber capacitor with lug terminals, rated for 1200 V DC and 3.3 µF, used in inverters and switching power supplies. It measures 57.5 mm x 57.5 mm x 38 mm and has a dissipation factor of 0.07% at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of lead spacing. The construction uses double metallized film with internal series connections and is coated in UL94V-0 flame-retardant epoxy. Operating temperature range is -40°C to +100°C with voltage derating above 85°C. Insulation resistance exceeds 30 GΩµF at 25°C. Life expectancy is 100,000 hours at rated voltage with a failure rate of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PMB122K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |