Cornell Dubilier Film Paper Film Capacitors Z73S3022NN

Description
For New Design: Yes Capacitance: 22.5 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in.
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 22.5 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z73S3022NN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z73S3022NN
Film Paper Film Capacitors Z73S3022NN
For New Design: Yes Capacitance: 22.5 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.88 in.
  • For New Design: Yes
  • Capacitance: 22.5 µF
  • Voltage AC: 300V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: —
  • Diameter: 1.75 in.
  • Width: —
  • Height: 2.88 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z73S3022NN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 106PMC600K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic Capacitors - 1572-1313-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Features Polarized
View Details
4 suppliers
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details