Cornell DubilierFilm Paper Film CapacitorsZ26S3765W05
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.75 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.75 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S3765W05 is a dual-rated motor run capacitor designed for HVAC applications, with capacitance values of 60 µF and 5 µF at 370 VAC. It features a round oil-filled metal can design with a height of 3.75 inches and a base diameter of 3.75 inches. The capacitor is rated for a case temperature of 70°C, operates within a temperature range of -40°C to 70°C, and meets EIA-456-A and UL-810 standards. It includes a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection and is filled with ESO (epoxidized soybean oil) for enhanced reliability and corona suppression. The part is RoHS compliant and certified to UL, cUL, CE, and IEC 60252.
Datasheet Summary Powered by GS/AI
The Z26S3765W05 is a dual-rated motor run capacitor designed for HVAC applications, with capacitance values of 60 µF and 5 µF at 370 VAC. It features a round oil-filled metal can design with a height of 3.75 inches and a base diameter of 3.75 inches. The capacitor is rated for a case temperature of 70°C, operates within a temperature range of -40°C to 70°C, and meets EIA-456-A and UL-810 standards. It includes a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection and is filled with ESO (epoxidized soybean oil) for enhanced reliability and corona suppression. The part is RoHS compliant and certified to UL, cUL, CE, and IEC 60252.
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.75 in.
Length: —
Width: —