Cornell Dubilier Film Paper Film Capacitors Z26S6620M50N

Description
For New Design: Yes Capacitance: 20 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.54 in. Length: — Diameter: 2.5 in.
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 20 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.54 in. Length: — Diameter: 2.5 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z26S6620M50N - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z26S6620M50N
Film Paper Film Capacitors Z26S6620M50N
For New Design: Yes Capacitance: 20 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.54 in. Length: — Diameter: 2.5 in.
  • For New Design: Yes
  • Capacitance: 20 µF
  • Voltage AC: 660V
  • Tolerance: -6%/+6%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 3.54 in.
  • Length: —
  • Diameter: 2.5 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z26S6620M50N
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details