Cornell DubilierFilm Paper Film CapacitorsZ26S2480M50N
Description
For New Design: Yes
Capacitance: 80 µF
Voltage AC: 240V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.75 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 80 µF
Voltage AC: 240V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.75 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z26S2480M50N is an AC film capacitor for UPS applications, constructed with metalized polypropylene film in a round, oil-filled aluminum case with a 2.5-inch diameter and 3.75-inch height. It is rated for 240 VAC, 80 µF capacitance, and a 60,000-hour duty life at 70°C, with a capacitance tolerance of ±6% and an operating temperature range of -40°C to +70°C. The capacitor meets UL and cUL standards and is RoHS compliant. It includes a proprietary pressure-sensitive interrupter system and UL-810 fault current protection. No discharge resistor or mounting stud is included in this variant. The case is maintenance-free, non-toxic, and designed for reliability in critical UPS systems.
Datasheet Summary Powered by GS/AI
Z26S2480M50N is an AC film capacitor for UPS applications, constructed with metalized polypropylene film in a round, oil-filled aluminum case with a 2.5-inch diameter and 3.75-inch height. It is rated for 240 VAC, 80 µF capacitance, and a 60,000-hour duty life at 70°C, with a capacitance tolerance of ±6% and an operating temperature range of -40°C to +70°C. The capacitor meets UL and cUL standards and is RoHS compliant. It includes a proprietary pressure-sensitive interrupter system and UL-810 fault current protection. No discharge resistor or mounting stud is included in this variant. The case is maintenance-free, non-toxic, and designed for reliability in critical UPS systems.
For New Design: Yes
Capacitance: 80 µF
Voltage AC: 240V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.75 in.
Length: —
Diameter: 2.5 in.