Cornell Dubilier Film Capacitors WMF4S68K

Description
0.068µF Film Capacitor 200V 400V Polyester Axial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 200V 400V Polyester Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - WMF4S68K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
WMF4S68K-ND
Film Capacitors WMF4S68K-ND
0.068µF Film Capacitor 200V 400V Polyester Axial

0.068µF Film Capacitor 200V 400V Polyester Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number WMF4S68K-ND
Product Name Film Capacitors
Technology Film Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Film Capacitors - 1943365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers