Cornell Dubilier Capacitor Polyester Film, 6800Pf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier WMF2D68K

Description
CAPACITOR POLYESTER FILM, 6800PF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:6800pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM, 6800PF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:6800pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 6800Pf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier - 15F1477 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 6800Pf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
15F1477
Capacitor Polyester Film, 6800Pf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier 15F1477
CAPACITOR POLYESTER FILM, 6800PF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:6800pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: No

CAPACITOR POLYESTER FILM, 6800PF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:6800pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F1477
Product Name Capacitor Polyester Film, 6800Pf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details