Cornell Dubilier Film Paper Film Capacitors Z26S6630M50N

Description
For New Design: Yes Capacitance: 30 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in.
Request a Quote
Description
For New Design: Yes Capacitance: 30 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Z26S6630M50N is a round, oil-filled aluminum case film capacitor designed for UPS applications, rated for 660 VAC at 70°C with a capacitance of 30 µF. It has a case height of 3.75 inches and a base diameter of 2.5 inches, operating within a temperature range of -40°C to +70°C. The capacitor meets UL and cUL standards and is constructed with metalized polypropylene film, complying with EIA-456-A and UL-810 requirements. It features a proprietary pressure-sensitive interrupter system and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Z26S6630M50N is a round, oil-filled aluminum case film capacitor designed for UPS applications, rated for 660 VAC at 70°C with a capacitance of 30 µF. It has a case height of 3.75 inches and a base diameter of 2.5 inches, operating within a temperature range of -40°C to +70°C. The capacitor meets UL and cUL standards and is constructed with metalized polypropylene film, complying with EIA-456-A and UL-810 requirements. It features a proprietary pressure-sensitive interrupter system and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z26S6630M50N - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z26S6630M50N
Film Paper Film Capacitors Z26S6630M50N
For New Design: Yes Capacitance: 30 µF Voltage AC: 660V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2.5 in.
  • For New Design: Yes
  • Capacitance: 30 µF
  • Voltage AC: 660V
  • Tolerance: -6%/+6%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 3.75 in.
  • Length: —
  • Diameter: 2.5 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z26S6630M50N
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details