Cornell Dubilier Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Power Film Ac Applications / Motor Run Capcitors / Single Rating Round | |
| Power Film Dc Applications / Scr Commutation Capacitors | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.31 in. Diameter: — Width: 2.16 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.31 in. Diameter: — Width: 2.16 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.31 in. Diameter: — Width: 2.16 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.31 in. Diameter: — Width: 2.16 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.31 in. Diameter: — Width: 2.16 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 12 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 14 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 14 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.31 in. Diameter: — Width: 2.16 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 14 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 14 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.31 in. Diameter: — Width: 2.16 in. Height: 2.88 in. | |
| For New Design: Yes Capacitance: 15 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 15 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 15 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 15 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 16 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 16 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 16 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 17.5 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 17.5 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 18 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 19 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 19.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 20.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 21 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 22.5 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 22.5 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 26 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.97 in. Diameter: — Width: 3.66 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 28 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 28 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 20 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 32 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.97 in. Diameter: — Width: 3.66 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 20 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in. | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. | |
| For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 48 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 3.84 in. | |
| For New Design: Yes Capacitance: 48 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 5 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.31 in. Diameter: — Width: 2.16 in. Height: 1.56 in. | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 55 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 3.91 in. | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 6.16 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 6.16 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 6.16 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 7 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.38 in. | |
| For New Design: Yes Capacitance: 7 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.31 in. Diameter: — Width: 2.16 in. Height: 1.56 in. | |
| For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. | |
| For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 4.75 in. Length: 3.66 in. |
| << Prev | Next >> |