Cornell Dubilier Film Paper Film Capacitors Z23S3704M

Description
For New Design: Yes Capacitance: 4 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.16 in. Length: — Diameter: 1.75 in.
Request a Quote
Description
For New Design: Yes Capacitance: 4 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.16 in. Length: — Diameter: 1.75 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z23S3704M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 4 µF and a rated voltage of 370 VAC. It operates at a maximum case temperature of 70°C and features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection. The capacitor is filled with ESO (epoxidized soybean oil) for enhanced thermal performance and corrosion protection, and meets EIA-456-A and UL-810 standards. It has a case height of 2.16 inches (54.9 mm) and a base size of P. It is RoHS compliant and rated for a 60,000-hour duty life at 70°C.

Datasheet Summary
Powered by GS/AI

The Z23S3704M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 4 µF and a rated voltage of 370 VAC. It operates at a maximum case temperature of 70°C and features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection. The capacitor is filled with ESO (epoxidized soybean oil) for enhanced thermal performance and corrosion protection, and meets EIA-456-A and UL-810 standards. It has a case height of 2.16 inches (54.9 mm) and a base size of P. It is RoHS compliant and rated for a 60,000-hour duty life at 70°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z23S3704M - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z23S3704M
Film Paper Film Capacitors Z23S3704M
For New Design: Yes Capacitance: 4 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.16 in. Length: — Diameter: 1.75 in.
  • For New Design: Yes
  • Capacitance: 4 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 2.16 in.
  • Length: —
  • Diameter: 1.75 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z23S3704M
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Paper Film Capacitors - 105RSB152K2JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 104PPR162KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers