Cornell Dubilier Capacitor Polyester Film 0.39Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier WMF1P39K

Description
CAPACITOR POLYESTER FILM 0.39UF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM 0.39UF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.39Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier - 27C1659 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.39Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier
27C1659
Capacitor Polyester Film 0.39Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier 27C1659
CAPACITOR POLYESTER FILM 0.39UF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: No

CAPACITOR POLYESTER FILM 0.39UF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27C1659
Product Name Capacitor Polyester Film 0.39Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1761-P42BNL820Z5STCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Paper Film Capacitors - 105PSB850K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1943370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details