Cornell DubilierFilm Paper Film CapacitorsZ26S4450M
Description
For New Design: Yes
Capacitance: 50 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.25 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 50 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.25 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S4450M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 50 µF and a rated AC voltage of 440 VAC. It operates at a maximum case temperature of 70°C and features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection. The capacitor is filled with ESO (epoxidized soybean oil), meets EIA-456-A and UL-810 standards, and is RoHS compliant. It has a case height of 3.25 in. (82.6 mm) and a base size designation of T.
Datasheet Summary Powered by GS/AI
The Z26S4450M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 50 µF and a rated AC voltage of 440 VAC. It operates at a maximum case temperature of 70°C and features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection. The capacitor is filled with ESO (epoxidized soybean oil), meets EIA-456-A and UL-810 standards, and is RoHS compliant. It has a case height of 3.25 in. (82.6 mm) and a base size designation of T.
For New Design: Yes
Capacitance: 50 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.25 in.
Length: —
Diameter: 2.5 in.