Cornell Dubilier Film Paper Film Capacitors Z23S2450M50N

Description
For New Design: Yes Capacitance: 50 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 1.75 in.
Request a Quote
Description
For New Design: Yes Capacitance: 50 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 1.75 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z23S2450M50N is a round oil-filled aluminum case film capacitor for UPS systems, rated for 240 VAC and 50 µF with a capacitance tolerance of ±6%. It has a height of 3.75 inches and a diameter of 1.75 inches, with a 60,000-hour operational life at 70°C. The capacitor operates from -40°C to +70°C, meets UL and cUL standards, and is RoHS compliant. It includes no discharge resistor or mounting stud. Its case base size is designated as P, with lead spacing of 0.78 inches.

Datasheet Summary
Powered by GS/AI

The Z23S2450M50N is a round oil-filled aluminum case film capacitor for UPS systems, rated for 240 VAC and 50 µF with a capacitance tolerance of ±6%. It has a height of 3.75 inches and a diameter of 1.75 inches, with a 60,000-hour operational life at 70°C. The capacitor operates from -40°C to +70°C, meets UL and cUL standards, and is RoHS compliant. It includes no discharge resistor or mounting stud. Its case base size is designated as P, with lead spacing of 0.78 inches.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z23S2450M50N - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z23S2450M50N
Film Paper Film Capacitors Z23S2450M50N
For New Design: Yes Capacitance: 50 µF Voltage AC: 240V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 1.75 in.
  • For New Design: Yes
  • Capacitance: 50 µF
  • Voltage AC: 240V
  • Tolerance: -6%/+6%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 3.75 in.
  • Length: —
  • Diameter: 1.75 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z23S2450M50N
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers