Cornell Dubilier Film Paper Film Capacitors Z73S3328MN

Description
For New Design: Yes Capacitance: 28 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 3.15 in.
Request a Quote
Description
For New Design: Yes Capacitance: 28 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 3.15 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Film capacitor for high intensity discharge and sign ballast lighting applications, with a round metal case and 18 AWG wire leads. Rated for 330 VAC at a case temperature of 90°C, it offers 28 µF capacitance with a tolerance of ±3% and is designed to operate over a temperature range of -40°C to +105°C. Meets EIA-456-A standards and carries UL and cUL certifications. Case dimensions are 3.15 in. (80.0 mm) in height and 2.88 in. (73.2 mm) in base diameter. Rated for a minimum life of 60,000 hours.

Datasheet Summary
Powered by GS/AI

Film capacitor for high intensity discharge and sign ballast lighting applications, with a round metal case and 18 AWG wire leads. Rated for 330 VAC at a case temperature of 90°C, it offers 28 µF capacitance with a tolerance of ±3% and is designed to operate over a temperature range of -40°C to +105°C. Meets EIA-456-A standards and carries UL and cUL certifications. Case dimensions are 3.15 in. (80.0 mm) in height and 2.88 in. (73.2 mm) in base diameter. Rated for a minimum life of 60,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z73S3328MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z73S3328MN
Film Paper Film Capacitors Z73S3328MN
For New Design: Yes Capacitance: 28 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 3.15 in.
  • For New Design: Yes
  • Capacitance: 28 µF
  • Voltage AC: 330V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: —
  • Diameter: 1.75 in.
  • Width: —
  • Height: 3.15 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z73S3328MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 106PMC400K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details