Cornell DubilierFilm Paper Film CapacitorsZ64S3720M
Description
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.91 in.
Height: 2.38 in.
Length: 2.91 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.91 in.
Height: 2.38 in.
Length: 2.91 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z64S3720M is an oil-filled, metal-case AC film capacitor for motor run, UPS, and general purpose applications, rated for 370 VAC at 70°C with a capacitance of 20 µF and a tolerance of ±10%. It features a UL-approved pressure-sensitive interrupter, is filled with ESO (epoxidized soybean oil), and meets UL810 and EIA-456-A standards. The case measures 2.38 inches in height and 2.38 inches in base diameter. It is RoHS compliant and designed for 60,000-hour duty life under stated conditions.
Datasheet Summary Powered by GS/AI
The Z64S3720M is an oil-filled, metal-case AC film capacitor for motor run, UPS, and general purpose applications, rated for 370 VAC at 70°C with a capacitance of 20 µF and a tolerance of ±10%. It features a UL-approved pressure-sensitive interrupter, is filled with ESO (epoxidized soybean oil), and meets UL810 and EIA-456-A standards. The case measures 2.38 inches in height and 2.38 inches in base diameter. It is RoHS compliant and designed for 60,000-hour duty life under stated conditions.
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.91 in.
Height: 2.38 in.
Length: 2.91 in.
Diameter: —