Cornell DubilierFilm Paper Film CapacitorsZ91S4804MN
Description
For New Design: Yes
Capacitance: 4 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.69 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.69 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z91S4804MN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, with a capacitance of 4 µF, an AC voltage rating of 480 VAC, and a capacitance tolerance of ±3%. It operates within a temperature range of -40°C to +105°C and features 18 AWG wire lead termination. The capacitor is housed in a plastic case measuring 2.69 inches (68.3 mm) in height and is constructed to meet EIA-456-A standards with UL and cUL certification. It is RoHS compliant and rated for a minimum operational life of 60,000 hours.
Datasheet Summary Powered by GS/AI
The Z91S4804MN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, with a capacitance of 4 µF, an AC voltage rating of 480 VAC, and a capacitance tolerance of ±3%. It operates within a temperature range of -40°C to +105°C and features 18 AWG wire lead termination. The capacitor is housed in a plastic case measuring 2.69 inches (68.3 mm) in height and is constructed to meet EIA-456-A standards with UL and cUL certification. It is RoHS compliant and rated for a minimum operational life of 60,000 hours.
For New Design: Yes
Capacitance: 4 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.69 in.