Cornell Dubilier Film Paper Film Capacitors Z93S4826MN

Description
For New Design: Yes Capacitance: 26 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in.
Request a Quote
Description
For New Design: Yes Capacitance: 26 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z93S4826MN is a film capacitor designed for sign ballast lighting applications, with a capacitance of 26 µF and an AC voltage rating of 525 VAC. It features a metal case, 18 AWG wire leads, and operates within a temperature range of -40°C to +105°C. The capacitor meets EIA-456-A standards, is UL-810 and cUL approved for fault current protection, and is RoHS compliant. Its dimensions are 3.88 inches (98.6 mm) in height with a base size of C. It is rated for a minimum operational life of 60,000 hours.

Datasheet Summary
Powered by GS/AI

The Z93S4826MN is a film capacitor designed for sign ballast lighting applications, with a capacitance of 26 µF and an AC voltage rating of 525 VAC. It features a metal case, 18 AWG wire leads, and operates within a temperature range of -40°C to +105°C. The capacitor meets EIA-456-A standards, is UL-810 and cUL approved for fault current protection, and is RoHS compliant. Its dimensions are 3.88 inches (98.6 mm) in height with a base size of C. It is rated for a minimum operational life of 60,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z93S4826MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z93S4826MN
Film Paper Film Capacitors Z93S4826MN
For New Design: Yes Capacitance: 26 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in.
  • For New Design: Yes
  • Capacitance: 26 µF
  • Voltage AC: 480V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.91 in.
  • Diameter: —
  • Width: 1.91 in.
  • Height: 3.88 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z93S4826MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers