Cornell Dubilier Film Paper Film Capacitors Z26S5870M50N

Description
For New Design: Yes Capacitance: 70 µF Voltage AC: 580V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 6.69 in. Length: — Diameter: 2.5 in.
Request a Quote
Description
For New Design: Yes Capacitance: 70 µF Voltage AC: 580V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 6.69 in. Length: — Diameter: 2.5 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z26S5870M50N is an AC film capacitor for UPS applications, constructed with metalized polypropylene film in an oil-filled aluminum case, rated for 580 VAC at 70°C case temperature with a capacitance of 70 µF. It features a height of 6.69 inches and a round base size of 2.50 inches, designed for 60,000 hour duty life. The part includes UL and cUL certification, RoHS compliance, and incorporates a proprietary pressure-sensitive interrupter system. Applications include data centers, critical industrial processes, and other systems requiring high reliability. Capacitance tolerance is ±6% standard. Operating temperature range is -40°C to +70°C.

Datasheet Summary
Powered by GS/AI

The Z26S5870M50N is an AC film capacitor for UPS applications, constructed with metalized polypropylene film in an oil-filled aluminum case, rated for 580 VAC at 70°C case temperature with a capacitance of 70 µF. It features a height of 6.69 inches and a round base size of 2.50 inches, designed for 60,000 hour duty life. The part includes UL and cUL certification, RoHS compliance, and incorporates a proprietary pressure-sensitive interrupter system. Applications include data centers, critical industrial processes, and other systems requiring high reliability. Capacitance tolerance is ±6% standard. Operating temperature range is -40°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z26S5870M50N - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z26S5870M50N
Film Paper Film Capacitors Z26S5870M50N
For New Design: Yes Capacitance: 70 µF Voltage AC: 580V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 6.69 in. Length: — Diameter: 2.5 in.
  • For New Design: Yes
  • Capacitance: 70 µF
  • Voltage AC: 580V
  • Tolerance: -6%/+6%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 6.69 in.
  • Length: —
  • Diameter: 2.5 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z26S5870M50N
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers