Cornell Dubilier Film Paper Film Capacitors WMF1D1K-F

Description
For New Design: Yes Capacitance: 1 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm Length: 14.3mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 1 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm Length: 14.3mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1D1K-F is an axial-leaded polyester film capacitor rated for 100 Vdc with a capacitance of 1 nF and a tolerance of ±10%. It has a maximum diameter of 5.0 mm and a length of 14.3 mm, with terminal diameter of 0.5 mm. The part supports a dV/dt rating of 6300 V/μs, operates from -55 °C to 125 °C, and meets UL94V-0 epoxy fill and UL510 polyester tape wrap construction. Insulation resistance is 100,000 MΩ minimum, and dissipation factor is 0.75% maximum at 25 °C and 1 kHz.

Datasheet Summary
Powered by GS/AI

The WMF1D1K-F is an axial-leaded polyester film capacitor rated for 100 Vdc with a capacitance of 1 nF and a tolerance of ±10%. It has a maximum diameter of 5.0 mm and a length of 14.3 mm, with terminal diameter of 0.5 mm. The part supports a dV/dt rating of 6300 V/μs, operates from -55 °C to 125 °C, and meets UL94V-0 epoxy fill and UL510 polyester tape wrap construction. Insulation resistance is 100,000 MΩ minimum, and dissipation factor is 0.75% maximum at 25 °C and 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1D1K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1D1K-F
Film Paper Film Capacitors WMF1D1K-F
For New Design: Yes Capacitance: 1 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm Length: 14.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 1 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 6300
  • RMS Current: —
  • ESR: —
  • Diameter: 4.8mm
  • Length: 14.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 338-4206-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4206-ND
Film Capacitors 338-4206-ND
1000pF Film Capacitor 65V 100V Polyester Axial

1000pF Film Capacitor 65V 100V Polyester Axial

Buy Now Datasheet
Film Capacitors - 2002-WMF1D1K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-WMF1D1K-F
Film Capacitors 2002-WMF1D1K-F
Polyester Film Capacitors 0.001µF 100V

Polyester Film Capacitors 0.001µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - WMF1D1K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1D1K-F
Capacitors - Film Capacitors WMF1D1K-F
CAP FILM 1000PF 10% 100VDC AXIAL

CAP FILM 1000PF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMF1D1K-F 338-4206-ND 2002-WMF1D1K-F WMF1D1K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Film Paper Film Capacitors - 104RSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 104HC3102K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers