Cornell Dubilier Film Paper Film Capacitors Z23S3706M

Description
For New Design: Yes Capacitance: 6 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.16 in. Length: — Diameter: 1.75 in.
Request a Quote
Description
For New Design: Yes Capacitance: 6 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.16 in. Length: — Diameter: 1.75 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDE SuperMet Z23S3706M is an oil-filled, AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 6 µF and a voltage rating of 370 VAC. It features a round metal can package with a height of 2.16 inches (54.9 mm) and a base diameter of 1.75 inches, and incorporates a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnect. The capacitor operates within a temperature range of -40°C to +70°C, is filled with ESO (epoxidized soybean oil), and meets EIA-456-A and UL810 standards. It is RoHS compliant and rated for 60,000 hours of duty at 70°C.

Datasheet Summary
Powered by GS/AI

CDE SuperMet Z23S3706M is an oil-filled, AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 6 µF and a voltage rating of 370 VAC. It features a round metal can package with a height of 2.16 inches (54.9 mm) and a base diameter of 1.75 inches, and incorporates a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnect. The capacitor operates within a temperature range of -40°C to +70°C, is filled with ESO (epoxidized soybean oil), and meets EIA-456-A and UL810 standards. It is RoHS compliant and rated for 60,000 hours of duty at 70°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z23S3706M - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z23S3706M
Film Paper Film Capacitors Z23S3706M
For New Design: Yes Capacitance: 6 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.16 in. Length: — Diameter: 1.75 in.
  • For New Design: Yes
  • Capacitance: 6 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 2.16 in.
  • Length: —
  • Diameter: 1.75 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z23S3706M
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR630KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Paper Film Capacitors - 105PPS202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details