Cornell Dubilier Film Paper Film Capacitors WMF1S39K-F

Description
For New Design: Yes Capacitance: 39 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.1mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 39 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.1mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WMF1S39K-F is an axial-leaded polyester film capacitor with a capacitance of 0.039 µF, a rated voltage of 100 Vdc, and a capacitance tolerance of ±10%. It has a diameter of 6.1 mm, a length of 20.6 mm, and terminal diameter of 0.6 mm. The capacitor supports a maximum dV/dt of 2100 V/µs, operates from -55 °C to 125 °C, and is derated linearly to 50% at 125 °C. It features epoxy sealing, a UL510 polyester tape wrap case, and tin-plated copper-clad steel terminals. The dissipation factor is 0.75% max at 25 °C and 1 kHz, and insulation resistance is 100,000 MΩ min.

Datasheet Summary
Powered by GS/AI

WMF1S39K-F is an axial-leaded polyester film capacitor with a capacitance of 0.039 µF, a rated voltage of 100 Vdc, and a capacitance tolerance of ±10%. It has a diameter of 6.1 mm, a length of 20.6 mm, and terminal diameter of 0.6 mm. The capacitor supports a maximum dV/dt of 2100 V/µs, operates from -55 °C to 125 °C, and is derated linearly to 50% at 125 °C. It features epoxy sealing, a UL510 polyester tape wrap case, and tin-plated copper-clad steel terminals. The dissipation factor is 0.75% max at 25 °C and 1 kHz, and insulation resistance is 100,000 MΩ min.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1S39K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1S39K-F
Film Paper Film Capacitors WMF1S39K-F
For New Design: Yes Capacitance: 39 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.1mm Length: 20.6mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 39 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 2100
  • RMS Current: —
  • ESR: —
  • Diameter: 6.1mm
  • Length: 20.6mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - WMF1S39K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1S39K-F
Capacitors - Film Capacitors WMF1S39K-F
CAP FILM 0.039UF 10% 100VDC AXIA

CAP FILM 0.039UF 10% 100VDC AXIA

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number WMF1S39K-F WMF1S39K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C463U050EE0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 105PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Paper Film Capacitors - 106MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers